Dialog Semiconductor USA RF/IF and RFID - RF Transceiver Modules and Modems SC14CVMDECT SF02T

Description
Win Source Part Number: 990412-SC14CVMDECT SF02T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 600 Mounting: SMD (SMT) Frequency: 1.9GHz Antenna Type: Integrated, Chip Current - Receiving: 10mA RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 47mA Voltage - Supply: 3.3V Package / Case: Module ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1025 Base Product Number: SC14
Request a Quote Datasheet
Description
Win Source Part Number: 990412-SC14CVMDECT SF02T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 600 Mounting: SMD (SMT) Frequency: 1.9GHz Antenna Type: Integrated, Chip Current - Receiving: 10mA RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 47mA Voltage - Supply: 3.3V Package / Case: Module ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1025 Base Product Number: SC14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 990412-SC14CVMDECT SF02T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
990412-SC14CVMDECT SF02T
RF/IF and RFID - RF Transceiver Modules and Modems 990412-SC14CVMDECT SF02T
Win Source Part Number: 990412-SC14CVMDECT SF02T Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 600 Mounting: SMD (SMT) Frequency: 1.9GHz Antenna Type: Integrated, Chip Current - Receiving: 10mA RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 47mA Voltage - Supply: 3.3V Package / Case: Module ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1025 Base Product Number: SC14

Win Source Part Number: 990412-SC14CVMDECT SF02T
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 600
Mounting: SMD (SMT)
Frequency: 1.9GHz
Antenna Type: Integrated, Chip
Current - Receiving: 10mA
RF Family/Standard: General ISM > 1GHZ
Current - Transmitting: 47mA
Voltage - Supply: 3.3V
Package / Case: Module
ECCN: 5A992C
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Dialog Semiconductor GmbH
Other Names: 1564-1025
Base Product Number: SC14

Buy Now Datasheet
RF Transceiver Modules and Modems - SC14CVMDECT SF02T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SC14CVMDECT SF02T
RF Transceiver Modules and Modems SC14CVMDECT SF02T
General ISM > 1GHz Transceiver Module 1.9GHz Integrated, Chip Surface Mount

General ISM > 1GHz Transceiver Module 1.9GHz Integrated, Chip Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 990412-SC14CVMDECT SF02T SC14CVMDECT SF02T
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
OEM USB WiFi Modules - WiFiHU2-a - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details