Dialog Semiconductor Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IW3622-00

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1320275-IW3622-00 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: AC DC Offline Switcher Applications: LED Lighting Standard Package: 3,000 Mounting: Surface Mount Frequency: 72kHz Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: No Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8542.39.0001 Base Product Number: IW3622 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1320275-IW3622-00 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: AC DC Offline Switcher Applications: LED Lighting Standard Package: 3,000 Mounting: Surface Mount Frequency: 72kHz Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: No Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8542.39.0001 Base Product Number: IW3622 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320275-IW3622-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320275-IW3622-00
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320275-IW3622-00
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1320275-IW3622-00 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: AC DC Offline Switcher Applications: LED Lighting Standard Package: 3,000 Mounting: Surface Mount Frequency: 72kHz Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: No Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8542.39.0001 Base Product Number: IW3622 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 1320275-IW3622-00
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: LED Lighting
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 72kHz
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: No
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 78
HTSUS: 8542.39.0001
Base Product Number: IW3622
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - IW3622-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
IW3622-00
Integrated Circuits (ICs) - PMIC - LED Drivers IW3622-00
IC LED DRIVER OFFL NO SOT23-6

IC LED DRIVER OFFL NO SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 1320275-IW3622-00 IW3622-00
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7587595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SDX-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
3 suppliers