Dialog Semiconductor PMIC - PMIC - LED Drivers - IW3617-00 IW3617-00

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 804230-IW3617-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Use For General Frequency: 200kHz Internal Switch(s): No Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 804230-IW3617-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Use For General Frequency: 200kHz Internal Switch(s): No Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW3617-00 - 804230-IW3617-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3617-00
804230-IW3617-00
PMIC - PMIC - LED Drivers - IW3617-00 804230-IW3617-00
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 804230-IW3617-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Use For General Frequency: 200kHz Internal Switch(s): No Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 804230-IW3617-00
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Use For General
Frequency: 200kHz
Internal Switch(s): No
Topology: Flyback, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - PMIC - LED Drivers - IW3617-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
IW3617-00
Integrated Circuits (ICs) - PMIC - LED Drivers IW3617-00
IC LED DRIVER OFFL PWM 14SOIC

IC LED DRIVER OFFL PWM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 804230-IW3617-00 IW3617-00
Product Name PMIC - PMIC - LED Drivers - IW3617-00 Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A6269KLJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 2 #
View Details
4 suppliers
PMIC - PMIC - LED Drivers - A6272KLPTR-T - 859037-A6272KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-eTSSOP-EP
View Details
LED Drivers - 642794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details