Dialog Semiconductor PMIC - PMIC - LED Drivers - IW3616-00 IW3616-00

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 804720-IW3616-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Use For General Frequency: 200kHz Internal Switch(s): No Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 804720-IW3616-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Use For General Frequency: 200kHz Internal Switch(s): No Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW3616-00 - 804720-IW3616-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3616-00
804720-IW3616-00
PMIC - PMIC - LED Drivers - IW3616-00 804720-IW3616-00
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 804720-IW3616-00 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Use For General Frequency: 200kHz Internal Switch(s): No Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 804720-IW3616-00
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Use For General
Frequency: 200kHz
Internal Switch(s): No
Topology: Flyback, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - PMIC - LED Drivers - IW3616-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
IW3616-00
Integrated Circuits (ICs) - PMIC - LED Drivers IW3616-00
IC LED DRIVER OFFL PWM 14SOIC

IC LED DRIVER OFFL PWM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 804720-IW3616-00 IW3616-00
Product Name PMIC - PMIC - LED Drivers - IW3616-00 Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SOP
View Details
Board Mount LED Drivers - BCR402W 24V LED BOARD - 763052-BCR402W 24V LED BOARD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 24 volts
View Details
PMIC - LED Drivers - LM2707MFX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
2 suppliers