Dialog Semiconductor USA Pwm Controller, 72Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor IW1818-00

Description
PWM CONTROLLER, 72KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 72KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 72Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor - 14AC4299 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 72Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor
14AC4299
Pwm Controller, 72Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor 14AC4299
PWM CONTROLLER, 72KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 72KHZ, 12V, DIP-7; Input Voltage:-; Output Voltage:12V; Output Current:-; Supply Voltage Min:85V; Supply Voltage Max:264V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:72kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC4299
Product Name Pwm Controller, 72Khz, 12V, Dip-7; Input Voltage Dialog Semiconductor
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8824 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8824PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
Analog SERVOPACKs - SGD7S-780A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details