Dialog Semiconductor Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches IW1818-00

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1320687-IW1818-00 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Power (Watts): 10 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Frequency - Switching: 72kHz Fault Protection: Over Temperature Supplier Device Package: 7-PDIP Temperature Range - Operating: 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 85V ~ 264V HTSUS: 8542.39.0001 Other Part Number: 1564-1029 Base Product Number: IW1818 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1320687-IW1818-00 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Power (Watts): 10 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Frequency - Switching: 72kHz Fault Protection: Over Temperature Supplier Device Package: 7-PDIP Temperature Range - Operating: 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 85V ~ 264V HTSUS: 8542.39.0001 Other Part Number: 1564-1029 Base Product Number: IW1818 RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320687-IW1818-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320687-IW1818-00
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320687-IW1818-00
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 1320687-IW1818-00 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Power (Watts): 10 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Frequency - Switching: 72kHz Fault Protection: Over Temperature Supplier Device Package: 7-PDIP Temperature Range - Operating: 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 85V ~ 264V HTSUS: 8542.39.0001 Other Part Number: 1564-1029 Base Product Number: IW1818 RoHS Status: RoHS Compliant

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 1320687-IW1818-00
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Power (Watts): 10 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Frequency - Switching: 72kHz
Fault Protection: Over Temperature
Supplier Device Package: 7-PDIP
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 85V ~ 264V
HTSUS: 8542.39.0001
Other Part Number: 1564-1029
Base Product Number: IW1818
RoHS Status: RoHS Compliant

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - IW1818-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
IW1818-00
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers IW1818-00
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320687-IW1818-00 IW1818-00
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3A5065PBKSA1 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 220 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details