Dialog Semiconductor USA Pwm Controller, Sot-23-6; Input Voltage Dialog Semiconductor IW1602-10B

Description
PWM CONTROLLER, SOT-23-6; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:89kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
PWM CONTROLLER, SOT-23-6; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:89kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The iW1602 is a high-performance PWM controller designed for AC/DC power supply applications, utilizing digital control technology for peak current mode flyback power supplies. It operates in quasi-resonant mode, which enhances efficiency and reduces the need for external components, thereby simplifying EMI design and lowering overall material costs. The device features built-in protections, including output short-circuit, over-voltage, and over-current protections, along with user-configurable light-load operation modes to optimize performance based on application requirements. This controller supports a wide input voltage range and is optimized for compact applications, such as AC/DC adapters for media tablets and smartphones. It achieves low no-load power consumption, with values under 30mW at 230V AC when paired with a secondary-side controller, and maintains tight voltage and current regulation across varying loads. The iW1602 is packaged in a space-saving SOT-23 format, making it suitable for designs where board space is a concern.

Datasheet Summary
Powered by GS/AI

The iW1602 is a high-performance PWM controller designed for AC/DC power supply applications, utilizing digital control technology for peak current mode flyback power supplies. It operates in quasi-resonant mode, which enhances efficiency and reduces the need for external components, thereby simplifying EMI design and lowering overall material costs. The device features built-in protections, including output short-circuit, over-voltage, and over-current protections, along with user-configurable light-load operation modes to optimize performance based on application requirements. This controller supports a wide input voltage range and is optimized for compact applications, such as AC/DC adapters for media tablets and smartphones. It achieves low no-load power consumption, with values under 30mW at 230V AC when paired with a secondary-side controller, and maintains tight voltage and current regulation across varying loads. The iW1602 is packaged in a space-saving SOT-23 format, making it suitable for designs where board space is a concern.

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Sot-23-6; Input Voltage Dialog Semiconductor - 02AH1760 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Sot-23-6; Input Voltage Dialog Semiconductor
02AH1760
Pwm Controller, Sot-23-6; Input Voltage Dialog Semiconductor 02AH1760
PWM CONTROLLER, SOT-23-6; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:89kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWM CONTROLLER, SOT-23-6; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:89kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 02AH1760
Product Name Pwm Controller, Sot-23-6; Input Voltage Dialog Semiconductor
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) - DRV8804PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-330A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details