Dialog Semiconductor USA Integrated Circuits (ICs) - Interface - CODECs DA7217-00U32

Description
Win Source Part Number: 976563-DA7217-00U32 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V ~ 2.65V Voltage - Supply, Digital: 1.5V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 105 / 110 Package / Case: 32-UFBGA, WLCSP Supplier Device Package: 32-WLCSP (4.57x1.98) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1043-1,1564-104 3-2,1564-1043-6 Base Product Number: DA7217
Request a Quote Datasheet
Description
Win Source Part Number: 976563-DA7217-00U32 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V ~ 2.65V Voltage - Supply, Digital: 1.5V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 105 / 110 Package / Case: 32-UFBGA, WLCSP Supplier Device Package: 32-WLCSP (4.57x1.98) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1043-1,1564-104 3-2,1564-1043-6 Base Product Number: DA7217
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 976563-DA7217-00U32 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
976563-DA7217-00U32
Integrated Circuits (ICs) - Interface - CODECs 976563-DA7217-00U32
Win Source Part Number: 976563-DA7217-00U32 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V ~ 2.65V Voltage - Supply, Digital: 1.5V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 105 / 110 Package / Case: 32-UFBGA, WLCSP Supplier Device Package: 32-WLCSP (4.57x1.98) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1043-1,1564-104 3-2,1564-1043-6 Base Product Number: DA7217

Win Source Part Number: 976563-DA7217-00U32
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Data Interface: I2C, I2S
Voltage - Supply, Analog: 1.7V ~ 2.65V
Voltage - Supply, Digital: 1.5V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 105 / 110
Package / Case: 32-UFBGA, WLCSP
Supplier Device Package: 32-WLCSP (4.57x1.98)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1564-1043-1,1564-1043-2,1564-1043-6
Base Product Number: DA7217

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - CODECs - DA7217-00U32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
DA7217-00U32
Integrated Circuits (ICs) - Interface - CODECs DA7217-00U32
IC AUDIO CODEC LOW PWR 34WL-CSP

IC AUDIO CODEC LOW PWR 34WL-CSP

Supplier's Site
Sheung Wan, Hong Kong
Interface - CODECs
DA7217-00U32
Interface - CODECs DA7217-00U32
Interface - CODECs Audio Codec Low Power (DRE)

Interface - CODECs Audio Codec Low Power (DRE)

Buy Now Datasheet
Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type Dialog Semiconductor - 14AC6610 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type Dialog Semiconductor
14AC6610
Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type Dialog Semiconductor 14AC6610
AUDIO CODEC, STEREO, 96KSPS, WLCSP-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:WLCSP; No. of Pins:32Pins; No. RoHS Compliant: Yes

AUDIO CODEC, STEREO, 96KSPS, WLCSP-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:WLCSP; No. of Pins:32Pins; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 976563-DA7217-00U32 DA7217-00U32 DA7217-00U32 14AC6610
Product Name Integrated Circuits (ICs) - Interface - CODECs Integrated Circuits (ICs) - Interface - CODECs Interface - CODECs Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type Dialog Semiconductor
Device Type Sensor Interface; Codec Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details