Dialog Semiconductor USA Integrated Circuits (ICs) - Interface - CODECs DA7212-01UM2

Description
Win Source Part Number: 1261726-DA7212-01UM2 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.7V ~ 2.5V Voltage - Supply, Digital: 1.6 V ~ 3.6V Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Package / Case: 34-UFBGA, WLCSP Supplier Device Package: 34-CSP (4.5x1.66) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1020-1,1564-102 0-2,1564-1020-6 Base Product Number: DA7212
Request a Quote Datasheet
Description
Win Source Part Number: 1261726-DA7212-01UM2 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.7V ~ 2.5V Voltage - Supply, Digital: 1.6 V ~ 3.6V Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Package / Case: 34-UFBGA, WLCSP Supplier Device Package: 34-CSP (4.5x1.66) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1020-1,1564-102 0-2,1564-1020-6 Base Product Number: DA7212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1261726-DA7212-01UM2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1261726-DA7212-01UM2
Integrated Circuits (ICs) - Interface - CODECs 1261726-DA7212-01UM2
Win Source Part Number: 1261726-DA7212-01UM2 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.7V ~ 2.5V Voltage - Supply, Digital: 1.6 V ~ 3.6V Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Package / Case: 34-UFBGA, WLCSP Supplier Device Package: 34-CSP (4.5x1.66) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1020-1,1564-102 0-2,1564-1020-6 Base Product Number: DA7212

Win Source Part Number: 1261726-DA7212-01UM2
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Voltage - Supply, Analog: 1.7V ~ 2.5V
Voltage - Supply, Digital: 1.6 V ~ 3.6V
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Package / Case: 34-UFBGA, WLCSP
Supplier Device Package: 34-CSP (4.5x1.66)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1564-1020-1,1564-1020-2,1564-1020-6
Base Product Number: DA7212

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
DA7212-01UM2
Interface - CODECs DA7212-01UM2
Interface - CODECs DA7212 ULTRA LOW PWR Stereo Audio CODEC

Interface - CODECs DA7212 ULTRA LOW PWR Stereo Audio CODEC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - CODECs - DA7212-01UM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
DA7212-01UM2
Integrated Circuits (ICs) - Interface - CODECs DA7212-01UM2
IC AUDIO CODEC 34CSP

IC AUDIO CODEC 34CSP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261726-DA7212-01UM2 DA7212-01UM2 DA7212-01UM2
Product Name Integrated Circuits (ICs) - Interface - CODECs Interface - CODECs Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface; Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - 1160296-CD74HC4316MG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details