Dialog Semiconductor USA Interface - Interface - CODECs - DA7211-01UA2 DA7211-01UA2

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 807228-DA7211-01UA2 Packaging: Reel Type: Stereo Audio Mounting Style: SMD Data Interface: I2S, PCM Voltage - Supply, Analog: 1.8V ~ 2.5V Voltage - Supply, Digital: 1.2V ~ 2.5V Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 100 Supplier Device Package: 36-WLCSP (2.96x3.19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 807228-DA7211-01UA2 Packaging: Reel Type: Stereo Audio Mounting Style: SMD Data Interface: I2S, PCM Voltage - Supply, Analog: 1.8V ~ 2.5V Voltage - Supply, Digital: 1.2V ~ 2.5V Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 100 Supplier Device Package: 36-WLCSP (2.96x3.19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - DA7211-01UA2 - 807228-DA7211-01UA2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - DA7211-01UA2
807228-DA7211-01UA2
Interface - Interface - CODECs - DA7211-01UA2 807228-DA7211-01UA2
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 807228-DA7211-01UA2 Packaging: Reel Type: Stereo Audio Mounting Style: SMD Data Interface: I2S, PCM Voltage - Supply, Analog: 1.8V ~ 2.5V Voltage - Supply, Digital: 1.2V ~ 2.5V Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 100 Supplier Device Package: 36-WLCSP (2.96x3.19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 807228-DA7211-01UA2
Packaging: Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2S, PCM
Voltage - Supply, Analog: 1.8V ~ 2.5V
Voltage - Supply, Digital: 1.2V ~ 2.5V
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 96 / 100
Supplier Device Package: 36-WLCSP (2.96x3.19)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000

Buy Now
Integrated Circuits (ICs) - Interface - CODECs - DA7211-01UA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
DA7211-01UA2
Integrated Circuits (ICs) - Interface - CODECs DA7211-01UA2
IC CODEC STEREO 36-BUMP CSP

IC CODEC STEREO 36-BUMP CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 807228-DA7211-01UA2 DA7211-01UA2
Product Name Interface - Interface - CODECs - DA7211-01UA2 Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers