Dialog Semiconductor USA Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor DA14586-00F02AT2

Description
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:2MB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No. RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:2MB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor - 02AH4370 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
02AH4370
Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor 02AH4370
MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:2MB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No. RoHS Compliant: Yes

MCU, 32BIT, 16MHZ, QFN-40; Product Range:DA1458x Series Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:2MB; RAM Memory Size:96KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU Case Style:QFN; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 02AH4370
Product Name Mcu, 32Bit, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details