Dialog Semiconductor USA Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor DA14583-01F01AT1

Description
MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:1140KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:1140KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor - 14AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
14AC6598
Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor 14AC6598
MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:1140KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M0, 16MHZ, QFN-40; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; MCU Core Size:32bit; Program Memory Size:1140KB; RAM Memory Size:50KB; CPU Speed:16MHz; No. of I/O s:24I/O s; MCU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC6598
Product Name Mcu, 32Bit, Arm Cortex-M0, 16Mhz, Qfn-40; Product Range Dialog Semiconductor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details