Dialog Semiconductor USA RF Transceiver ICs - DA14580-01UNA DA14580-01UNA

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 013571-DA14580-01UNA Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 3.4mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 34-UFBGA, WLCSP Supply Voltage - Operating: 2.35 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 013571-DA14580-01UNA Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 3.4mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 34-UFBGA, WLCSP Supply Voltage - Operating: 2.35 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14580-01UNA - 013571-DA14580-01UNA - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14580-01UNA
013571-DA14580-01UNA
RF Transceiver ICs - DA14580-01UNA 013571-DA14580-01UNA
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 013571-DA14580-01UNA Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 3.4mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 34-UFBGA, WLCSP Supply Voltage - Operating: 2.35 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 013571-DA14580-01UNA
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM
Power - Output: -1dBm
Sensitivity: -93dBm
Current - Receiving: 3.7mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Current - Transmitting: 3.4mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 34-UFBGA, WLCSP
Supply Voltage - Operating: 2.35 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 013571-DA14580-01UNA
Product Name RF Transceiver ICs - DA14580-01UNA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details