Dialog Semiconductor USA RF Transceiver ICs - DA14580-01AT2 DA14580-01AT2

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 013570-DA14580-01AT2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 24 Current - Transmitting: 3.4mA Family Name: DA14580 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.35 V to 3.3 V Alternative Parts (Cross-Reference): DA14580-01A31; DA14580-01A32; Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 013570-DA14580-01AT2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 24 Current - Transmitting: 3.4mA Family Name: DA14580 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.35 V to 3.3 V Alternative Parts (Cross-Reference): DA14580-01A31; DA14580-01A32; Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14580-01AT2 - 013570-DA14580-01AT2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14580-01AT2
013570-DA14580-01AT2
RF Transceiver ICs - DA14580-01AT2 013570-DA14580-01AT2
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 013570-DA14580-01AT2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: -1dBm Sensitivity: -93dBm Current - Receiving: 3.7mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 24 Current - Transmitting: 3.4mA Family Name: DA14580 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.35 V to 3.3 V Alternative Parts (Cross-Reference): DA14580-01A31; DA14580-01A32; Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 013570-DA14580-01AT2
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM
Power - Output: -1dBm
Sensitivity: -93dBm
Current - Receiving: 3.7mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 24
Current - Transmitting: 3.4mA
Family Name: DA14580
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2.35 V to 3.3 V
Alternative Parts (Cross-Reference): DA14580-01A31; DA14580-01A32;
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 013570-DA14580-01AT2
Product Name RF Transceiver ICs - DA14580-01AT2
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details