Dialog Semiconductor USA Integrated Circuits (ICs) - Memory AT45DB161E-SSHF-B

Description
IC FLASH 16MBIT SPI 85MHZ 8SOIC
Datasheet
Description
IC FLASH 16MBIT SPI 85MHZ 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AT45DB161E-SSHF-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB161E-SSHF-B
Integrated Circuits (ICs) - Memory AT45DB161E-SSHF-B
IC FLASH 16MBIT SPI 85MHZ 8SOIC

IC FLASH 16MBIT SPI 85MHZ 8SOIC

Supplier's Site
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3529
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3529
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 528Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT45DB161E-SSHF-B 67AC3529
Product Name Integrated Circuits (ICs) - Memory Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash; Non-Volatile Flash
Data Rate 85 MHz 85 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL032P0XMFI010M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details