Dialog Semiconductor USA Flash, 16Mb, Soic-8; Flash Memory Type Dialog Semiconductor AT45DB161D-SU-2.5

Description
FLASH, 16MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH, 16MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, 16Mb, Soic-8; Flash Memory Type Dialog Semiconductor - 68T4703 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 16Mb, Soic-8; Flash Memory Type Dialog Semiconductor
68T4703
Flash, 16Mb, Soic-8; Flash Memory Type Dialog Semiconductor 68T4703
FLASH, 16MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:- RoHS Compliant: Yes

FLASH, 16MB, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 68T4703
Product Name Flash, 16Mb, Soic-8; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 448-S25FL116K0XMFI010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
5 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details