FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 67AC3378 |
| Product Name | Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor |
| Memory Category | Flash |