Dialog Semiconductor USA Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25PE40-SHN-B

Description
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3355 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3355
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3355
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3355
Product Name Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details