Dialog Semiconductor USA Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25DF081A-MH-Y

Description
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:- RoHS Compliant: Yes
Description
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3270
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3270
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3270
Product Name Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F020-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details