Dialog Semiconductor USA LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2201-013F 591-2201-013F

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 815712-591-2201-013F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 815712-591-2201-013F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2201-013F - 815712-591-2201-013F - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2201-013F
815712-591-2201-013F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2201-013F 815712-591-2201-013F
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 815712-591-2201-013F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 815712-591-2201-013F
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 815712-591-2201-013F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2201-013F
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLI-343DC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers