Dialog Semiconductor USA LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 564-0100-222F 564-0100-222F

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 815710-564-0100-222F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 815710-564-0100-222F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 564-0100-222F - 815710-564-0100-222F - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 564-0100-222F
815710-564-0100-222F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 564-0100-222F 815710-564-0100-222F
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 815710-564-0100-222F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 815710-564-0100-222F
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 815710-564-0100-222F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 564-0100-222F
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers