Dialight Corp. Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight RTO1R08001

Description
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight - 96W6730 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight
96W6730
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight 96W6730
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 96W6730
Product Name Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator - UB06BKW015F-FF - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
4 suppliers
Panel Mount Indicators - 1393377 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details