Dialight Corp. Visual Signal Indicator, White, 277V; Module Lens Colour Dialight RTO0W07001

Description
VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes
Description
VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Visual Signal Indicator, part number 65T4208, operates at a supply voltage of 277V AC and has a power rating of 8W. It features a white lens with a diameter of 127mm and is part of the RTO Series. This product is rated IP66, indicating it is dust-tight and protected against water ingress. The indicator is RoHS compliant, ensuring it meets environmental standards. It is designed for reliable performance in various applications, particularly in industrial settings. The product's robust construction and weather resistance make it suitable for challenging environments.

Datasheet Summary
Powered by GS/AI

The Visual Signal Indicator, part number 65T4208, operates at a supply voltage of 277V AC and has a power rating of 8W. It features a white lens with a diameter of 127mm and is part of the RTO Series. This product is rated IP66, indicating it is dust-tight and protected against water ingress. The indicator is RoHS compliant, ensuring it meets environmental standards. It is designed for reliable performance in various applications, particularly in industrial settings. The product's robust construction and weather resistance make it suitable for challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, White, 277V; Module Lens Colour Dialight - 65T4208 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, White, 277V; Module Lens Colour Dialight
65T4208
Visual Signal Indicator, White, 277V; Module Lens Colour Dialight 65T4208
VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 65T4208
Product Name Visual Signal Indicator, White, 277V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicator - LB01KW01-5C24-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 24 volts
View Details
5 suppliers