Dialight Corp. Visual Signal Indicator, Red+Ir, 240V; Module Lens Colour Dialight RTO-6CR7-002

Description
VISUAL SIGNAL INDICATOR, RED+IR, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED+IR, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red+Ir, 240V; Module Lens Colour Dialight - 18X2359 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red+Ir, 240V; Module Lens Colour Dialight
18X2359
Visual Signal Indicator, Red+Ir, 240V; Module Lens Colour Dialight 18X2359
VISUAL SIGNAL INDICATOR, RED+IR, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:- RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED+IR, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18X2359
Product Name Visual Signal Indicator, Red+Ir, 240V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers
Indicator - LB02KW01-01-JC - NKK Switches
Specs
LED Color Red
Rated Voltage 110 volts
Rated Current 0.0015 amps
View Details
4 suppliers