Dialight Corp. Optics - LEDs - Light Pipes - QLM-P199-71-03F QLM-P199-71-03F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117834-QLM-P199-71- 03F Packaging: Bulk Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): QLMP19971-03F; QLMP1997103F; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117834-QLM-P199-71- 03F Packaging: Bulk Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): QLMP19971-03F; QLMP1997103F; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - QLM-P199-71-03F - 1117834-QLM-P199-71-03F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - QLM-P199-71-03F
1117834-QLM-P199-71-03F
Optics - LEDs - Light Pipes - QLM-P199-71-03F 1117834-QLM-P199-71-03F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117834-QLM-P199-71- 03F Packaging: Bulk Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): QLMP19971-03F; QLMP1997103F; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117834-QLM-P199-71-03F
Packaging: Bulk
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): QLMP19971-03F; QLMP1997103F;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1117834-QLM-P199-71-03F
Product Name Optics - LEDs - Light Pipes - QLM-P199-71-03F
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 12 degrees
View Details