Dialight Corp. LED Lighting Lenses OPAA-3-WSL

Description
LED Lighting Lenses TRI SPOT WIDE SUB-LENS HL16
Datasheet
Description
LED Lighting Lenses TRI SPOT WIDE SUB-LENS HL16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
OPAA-3-WSL
LED Lighting Lenses OPAA-3-WSL
LED Lighting Lenses TRI SPOT WIDE SUB-LENS HL16

LED Lighting Lenses TRI SPOT WIDE SUB-LENS HL16

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number OPAA-3-WSL
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213678-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796484 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.86 x 8.4 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details