Keystone Electronics Corp. T-1 Lens Cap-Yellow 8658

Description
Part Number: 8658 Color: Yellow For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps
Request a Quote
Description
Part Number: 8658 Color: Yellow For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8658 is a round yellow LED lens cap designed for T-1 LEDs, intended for panel mounting with a minimum thickness of 0.062 inches (1.57 mm) and maximum of 0.125 inches (3.18 mm). It snaps into place through the panel, securing the LED from behind. Made of polycarbonate, it provides ESD protection up to 16 kV and offers up to 180° viewing angles with striated lines and fresnel rings for high contrast. The LED mounting hole diameter is 0.171 inches (4.3 mm), and the panel mounting center distance is 0.250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

The 8658 is a round yellow LED lens cap designed for T-1 LEDs, intended for panel mounting with a minimum thickness of 0.062 inches (1.57 mm) and maximum of 0.125 inches (3.18 mm). It snaps into place through the panel, securing the LED from behind. Made of polycarbonate, it provides ESD protection up to 16 kV and offers up to 180° viewing angles with striated lines and fresnel rings for high contrast. The LED mounting hole diameter is 0.171 inches (4.3 mm), and the panel mounting center distance is 0.250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
T-1 Lens Cap-Yellow - 8658 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 Lens Cap-Yellow
8658
T-1 Lens Cap-Yellow 8658
Part Number: 8658 Color: Yellow For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps

Part Number: 8658

  • Color: Yellow
  • For Panel Thickness: .062 [1.6] -.125 [3.2]
  • Shape: Round
  • Size: T-1 LED
  • Type: LED Lens Caps
Buy Now Datasheet
Optics - Lenses - 36-8658-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8658-ND
Optics - Lenses 36-8658-ND
LENS YLW 180DEG FRESNEL RING SNP

LENS YLW 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8658
LED Lenses 8658
LED Lenses T1 YELLOW LENS CAP

LED Lenses T1 YELLOW LENS CAP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8658 36-8658-ND 8658
Product Name T-1 Lens Cap-Yellow Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8913 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7047-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Self Aligning Spacer for T-1 3/4 LED - 8332 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7357 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers