Dialight Corp. Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight LSF3C4D2P

Description
LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:-; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:-; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight - 63T7980 - Newark, An Avnet Company
Chicago, IL, United States
Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight
63T7980
Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight 63T7980
LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:-; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes

LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:-; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 63T7980
Product Name Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details