Dialight Corp. Light Bar, Cool White, 100W, 4 , Ip66; Light Color Dialight LSD3C4M2P

Description
LIGHT BAR, COOL WHITE, 100W, 4 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:100W; Supply Voltage:120VAC; Light Bar Length:4; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
LIGHT BAR, COOL WHITE, 100W, 4 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:100W; Supply Voltage:120VAC; Light Bar Length:4; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Bar, Cool White, 100W, 4 , Ip66; Light Color Dialight - 41T3329 - Newark, An Avnet Company
Chicago, IL, United States
Light Bar, Cool White, 100W, 4 , Ip66; Light Color Dialight
41T3329
Light Bar, Cool White, 100W, 4 , Ip66; Light Color Dialight 41T3329
LIGHT BAR, COOL WHITE, 100W, 4 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:100W; Supply Voltage:120VAC; Light Bar Length:4; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes

LIGHT BAR, COOL WHITE, 100W, 4 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:100W; Supply Voltage:120VAC; Light Bar Length:4; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T3329
Product Name Light Bar, Cool White, 100W, 4 , Ip66; Light Color Dialight
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details