Dialight Corp. Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight LSD3C4D2P

Description
LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:120VAC; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:120VAC; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight - 55T0929 - Newark, An Avnet Company
Chicago, IL, United States
Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight
55T0929
Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight 55T0929
LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:120VAC; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes

LIGHT BAR, COOL WHITE, 50W, 2 , IP66; Light Color:Cool White; Lumen Output:-; Power Rating:50W; Supply Voltage:120VAC; Light Bar Length:2; IP Rating:-; Product Range:-; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 55T0929
Product Name Light Bar, Cool White, 50W, 2 , Ip66; Light Color Dialight
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details