Dialight Corp. Led Module, 6, Cool White, 80Lm; Product Range Dialight LML6-LV-CW-MD

Description
LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:6350K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:6350K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 6, Cool White, 80Lm; Product Range Dialight - 24R5139 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 6, Cool White, 80Lm; Product Range Dialight
24R5139
Led Module, 6, Cool White, 80Lm; Product Range Dialight 24R5139
LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:6350K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes

LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:6350K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 24R5139
Product Name Led Module, 6, Cool White, 80Lm; Product Range Dialight
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-UTC2-0A30BCT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details