Dialight Corp. Led Module, 6, Cool White, 80Lm; Product Range Dialight LML-6LVC-WWD

Description
LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:3250K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:3250K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 6, Cool White, 80Lm; Product Range Dialight - 60R6648 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 6, Cool White, 80Lm; Product Range Dialight
60R6648
Led Module, 6, Cool White, 80Lm; Product Range Dialight 60R6648
LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:3250K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes

LED MODULE, 6, COOL WHITE, 80LM; Product Range:PWM Series; LED Module Type:Board + LED + Connector; LED Color:Cool White; CCT:3250K; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:8W; Supply Voltage:12V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60R6648
Product Name Led Module, 6, Cool White, 80Lm; Product Range Dialight
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details