The LED strip, part number 20M5551, features six amber LEDs with a luminous output of 150 lumens. It operates at a forward voltage of 2.95V and has a maximum input current of 350mA. The strip measures 324mm in length and is designed for applications requiring efficient and long-lasting illumination, such as display case lighting and cove lighting. The product has an expected lifespan of 50,000 hours at a recommended PCB temperature of 55°C. It utilizes an aluminum-based PCB for improved heat dissipation and comes with peel-and-stick mounting tape for easy installation. The LED strip is RoHS compliant, making it suitable for environmentally conscious projects.
LED STRIP, 6 LED, AMBER, 150LM; Light Strip Length:324mm; No. of LEDs:6LEDs; Illumination Color:Amber; Input Voltage:2.95V; Input Power:6W; IP Rating:Not Rated; Product Range:LUMILIGHT Series; Forward Current @ Test:350mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 20M5551 |
| Product Name | Led Strip, 6 Led, Amber, 150Lm; Light Strip Length Dialight |
| Array | Array |