Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs HLMP1523802F

Description
Win Source Part Number: 1146620-HLMP1523802F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Yellow (x 1) Package: Bulk Voltage Rating: 2.1V Green, 2V Yellow Standard Package: 42 Configuration: 2 Wide Viewing Angle: 60° Millicandela Rating: 7mcd Green, 7mcd Yellow Wavelength - Peak: 565nm, 583nm Current: 30mA Green, 20mA Yellow Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Base Product Number: HLMP1523
Request a Quote Datasheet
Description
Win Source Part Number: 1146620-HLMP1523802F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Yellow (x 1) Package: Bulk Voltage Rating: 2.1V Green, 2V Yellow Standard Package: 42 Configuration: 2 Wide Viewing Angle: 60° Millicandela Rating: 7mcd Green, 7mcd Yellow Wavelength - Peak: 565nm, 583nm Current: 30mA Green, 20mA Yellow Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Base Product Number: HLMP1523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1146620-HLMP1523802F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1146620-HLMP1523802F
Win Source Part Number: 1146620-HLMP1523802F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Yellow (x 1) Package: Bulk Voltage Rating: 2.1V Green, 2V Yellow Standard Package: 42 Configuration: 2 Wide Viewing Angle: 60° Millicandela Rating: 7mcd Green, 7mcd Yellow Wavelength - Peak: 565nm, 583nm Current: 30mA Green, 20mA Yellow Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Base Product Number: HLMP1523

Win Source Part Number: 1146620-HLMP1523802F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 1), Yellow (x 1)
Package: Bulk
Voltage Rating: 2.1V Green, 2V Yellow
Standard Package: 42
Configuration: 2 Wide
Viewing Angle: 60°
Millicandela Rating: 7mcd Green, 7mcd Yellow
Wavelength - Peak: 565nm, 583nm
Current: 30mA Green, 20mA Yellow
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Base Product Number: HLMP1523

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1146620-HLMP1523802F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Yellow; Green; Multi-Colored; Green (x 1), Yellow (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PRB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details