Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs HLMP1300101F

Description
Win Source Part Number: 1167355-HLMP1300101F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.9V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 13.8mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Base Product Number: HLMP1300
Request a Quote Datasheet
Description
Win Source Part Number: 1167355-HLMP1300101F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.9V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 13.8mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Base Product Number: HLMP1300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1167355-HLMP1300101F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1167355-HLMP1300101F
Win Source Part Number: 1167355-HLMP1300101F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.9V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 13.8mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Base Product Number: HLMP1300

Win Source Part Number: 1167355-HLMP1300101F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 1.9V
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 13.8mcd
Wavelength - Peak: 635nm
Current: 30mA
Lens Type: Diffused
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Base Product Number: HLMP1300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1167355-HLMP1300101F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12EN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details