Dialight Corp. Led L-864 Red Beacon, 20W; Module Lens Colour Dialight D464A13001

Description
LED L-864 RED BEACON, 20W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:339.1mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:20W; Length:382.4mm RoHS Compliant: Yes
Datasheet
Description
LED L-864 RED BEACON, 20W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:339.1mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:20W; Length:382.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led L-864 Red Beacon, 20W; Module Lens Colour Dialight - 32T8748 - Newark, An Avnet Company
Chicago, IL, United States
Led L-864 Red Beacon, 20W; Module Lens Colour Dialight
32T8748
Led L-864 Red Beacon, 20W; Module Lens Colour Dialight 32T8748
LED L-864 RED BEACON, 20W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:339.1mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:20W; Length:382.4mm RoHS Compliant: Yes

LED L-864 RED BEACON, 20W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:339.1mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:20W; Length:382.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32T8748
Product Name Led L-864 Red Beacon, 20W; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-418-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details