Dialight Corp. Led Lighting - LED Lighting - COBs, Engines, Modules - CL2CC CL2CC

Description
Manufacturer: Dialight Win Source Part Number: 771545-CL2CC Series: * Part Status: Obsolete(EOL) Family Name: CL2-C-C Categories: Optoelectronics Introduction Date: September 05, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Dialight Win Source Part Number: 771545-CL2CC Series: * Part Status: Obsolete(EOL) Family Name: CL2-C-C Categories: Optoelectronics Introduction Date: September 05, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - CL2CC - CL2CC - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - CL2CC
CL2CC
Led Lighting - LED Lighting - COBs, Engines, Modules - CL2CC CL2CC
Manufacturer: Dialight Win Source Part Number: 771545-CL2CC Series: * Part Status: Obsolete(EOL) Family Name: CL2-C-C Categories: Optoelectronics Introduction Date: September 05, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 771545-CL2CC
Series: *
Part Status: Obsolete(EOL)
Family Name: CL2-C-C
Categories: Optoelectronics
Introduction Date: September 05, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CL2CC
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - CL2CC
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details