Dialight Corp. LED Mounting Hardware 955-01A802

Description
LED Mounting Hardware 556 THICK GASKET
Description
LED Mounting Hardware 556 THICK GASKET

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
955-01A802
LED Mounting Hardware 955-01A802
LED Mounting Hardware 556 THICK GASKET

LED Mounting Hardware 556 THICK GASKET

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 955-01A802
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707688 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.6 x 10 x 5mm
Lead Length 24.6 mm (0.9685 inch)
View Details