Dialight Corp. Visual Signal Indicator, Green, 120V; Module Lens Colour Dialight 860-2G01-001

Description
VISUAL SIGNAL INDICATOR, GREEN, 120V; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, GREEN, 120V; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Green, 120V; Module Lens Colour Dialight - 76R6905 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Green, 120V; Module Lens Colour Dialight
76R6905
Visual Signal Indicator, Green, 120V; Module Lens Colour Dialight 76R6905
VISUAL SIGNAL INDICATOR, GREEN, 120V; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, GREEN, 120V; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 76R6905
Product Name Visual Signal Indicator, Green, 120V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-415-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details