Dialight Corp. Visual Signal Indicator, Red, 12V; Module Lens Colour Dialight 860-1R03-001

Description
VISUAL SIGNAL INDICATOR, RED, 12V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED, 12V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red, 12V; Module Lens Colour Dialight - 86R0891 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red, 12V; Module Lens Colour Dialight
86R0891
Visual Signal Indicator, Red, 12V; Module Lens Colour Dialight 86R0891
VISUAL SIGNAL INDICATOR, RED, 12V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED, 12V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86R0891
Product Name Visual Signal Indicator, Red, 12V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-278-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1301082 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details