Dialight Corp. Lamp Lenses 800-6432-500

Description
Lamp Lenses PC BD W/DISPLAY &LED
Datasheet
Description
Lamp Lenses PC BD W/DISPLAY &LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
800-6432-500
Lamp Lenses 800-6432-500
Lamp Lenses PC BD W/DISPLAY &LED

Lamp Lenses PC BD W/DISPLAY &LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 800-6432-500
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707685 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3 (dia.) x 45mm
Lead Length 45 mm (1.77 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7351 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers