Dialight Corp. Panel Indicator, 16.5Mm, Blue, 24Vdc; Led Color Dialight 686-1432-144F

Description
PANEL INDICATOR, 16.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:240mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 16.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:240mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 16.5Mm, Blue, 24Vdc; Led Color Dialight - 96Y6577 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16.5Mm, Blue, 24Vdc; Led Color Dialight
96Y6577
Panel Indicator, 16.5Mm, Blue, 24Vdc; Led Color Dialight 96Y6577
PANEL INDICATOR, 16.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:240mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

PANEL INDICATOR, 16.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:240mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6577
Product Name Panel Indicator, 16.5Mm, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details