Dialight Corp. Panel Indicator, 16.5Mm, Orange, 6Vdc; Led Color Dialight 686-1332-123F

Description
PANEL INDICATOR, 16.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 16.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 16.5Mm, Orange, 6Vdc; Led Color Dialight - 96Y6573 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16.5Mm, Orange, 6Vdc; Led Color Dialight
96Y6573
Panel Indicator, 16.5Mm, Orange, 6Vdc; Led Color Dialight 96Y6573
PANEL INDICATOR, 16.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

PANEL INDICATOR, 16.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6573
Product Name Panel Indicator, 16.5Mm, Orange, 6Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details