Dialight Corp. Panel Indicator, 16.5Mm, Green, 6Vdc; Led Color Dialight 686-1232-122F

Description
PANEL INDICATOR, 16.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 16.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 16.5Mm, Green, 6Vdc; Led Color Dialight - 96Y6570 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16.5Mm, Green, 6Vdc; Led Color Dialight
96Y6570
Panel Indicator, 16.5Mm, Green, 6Vdc; Led Color Dialight 96Y6570
PANEL INDICATOR, 16.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

PANEL INDICATOR, 16.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6570
Product Name Panel Indicator, 16.5Mm, Green, 6Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Arrays - 8968392 - RS Components, Ltd.
JKL Components Corporation
Specs
LED Type White; White
Array Array
Number of Array Elements 12
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details