Dialight Corp. Panel Indicator, 16.5Mm, Red, 6Vdc; Led Color Dialight 686-1132-121F

Description
PANEL INDICATOR, 16.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 16.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 16.5Mm, Red, 6Vdc; Led Color Dialight - 96Y6567 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16.5Mm, Red, 6Vdc; Led Color Dialight
96Y6567
Panel Indicator, 16.5Mm, Red, 6Vdc; Led Color Dialight 96Y6567
PANEL INDICATOR, 16.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

PANEL INDICATOR, 16.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:660mcd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6567
Product Name Panel Indicator, 16.5Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details