Dialight Corp. Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight 682-3435-124F

Description
PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight - 96Y6564 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight
96Y6564
Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight 96Y6564
PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6564
Product Name Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 2 RGB LED Module - MD-EL-SN2-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details