Dialight Corp. Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight 682-3432-124F

Description
PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight - 96Y6561 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight
96Y6561
Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight 96Y6561
PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6561
Product Name Panel Indicator, 12.5Mm, Blue, 6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-2126-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 430 to 636 nm (4300 to 6360 Å)
View Details
2 suppliers