Dialight Corp. Panel Indicator, 12.5Mm, Orange, 12Vdc; Led Color Dialight 682-3335-133F

Description
PANEL INDICATOR, 12.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Orange, 12Vdc; Led Color Dialight - 96Y6559 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Orange, 12Vdc; Led Color Dialight
96Y6559
Panel Indicator, 12.5Mm, Orange, 12Vdc; Led Color Dialight 96Y6559
PANEL INDICATOR, 12.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6559
Product Name Panel Indicator, 12.5Mm, Orange, 12Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB2-0C3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details