Dialight Corp. Panel Indicator, 12.5Mm, Orange, 24Vdc; Led Color Dialight 682-3332-143F

Description
PANEL INDICATOR, 12.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Orange, 24Vdc; Led Color Dialight - 96Y6557 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Orange, 24Vdc; Led Color Dialight
96Y6557
Panel Indicator, 12.5Mm, Orange, 24Vdc; Led Color Dialight 96Y6557
PANEL INDICATOR, 12.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6557
Product Name Panel Indicator, 12.5Mm, Orange, 24Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-MYE2-NMP00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details