Dialight Corp. Panel Indicator, 12.5Mm, Green, 6Vdc; Led Color Dialight 682-3235-122F

Description
PANEL INDICATOR, 12.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Green, 6Vdc; Led Color Dialight - 96Y6552 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Green, 6Vdc; Led Color Dialight
96Y6552
Panel Indicator, 12.5Mm, Green, 6Vdc; Led Color Dialight 96Y6552
PANEL INDICATOR, 12.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6552
Product Name Panel Indicator, 12.5Mm, Green, 6Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AAA3528SURKCGKCCT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 650 nm (5740 to 6500 Å)
View Details
2 suppliers